TE Connectivity Power Cable 5928983001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Thermorad Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter Range : 16.3 MM  [.65 INCH ] Conductor Insulation Diameter : 19.4 MM  [.77 INCH ] Outside Cable Diameter : 21.3 MM  [.843 - .988 INCH ] Strand Size (AWG) : 46 Wire Size (MMSQ) : 120 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : FTR16 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Thermorad Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter Range : 16.3 MM  [.65 INCH ] Conductor Insulation Diameter : 19.4 MM  [.77 INCH ] Outside Cable Diameter : 21.3 MM  [.843 - .988 INCH ] Strand Size (AWG) : 46 Wire Size (MMSQ) : 120 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : FTR16 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 5928983001 - TE Connectivity
Berwyn, PA, United States
Power Cable
5928983001
Power Cable 5928983001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Thermorad Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Conductor Diameter Range : 16.3 MM  [.65 INCH ] Conductor Insulation Diameter : 19.4 MM  [.77 INCH ] Outside Cable Diameter : 21.3 MM  [.843 - .988 INCH ] Strand Size (AWG) : 46 Wire Size (MMSQ) : 120 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : FTR16 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Thermorad
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Conductor Diameter Range : 16.3 MM  [.65 INCH ]
  • Conductor Insulation Diameter : 19.4 MM  [.77 INCH ]
  • Outside Cable Diameter : 21.3 MM  [.843 - .988 INCH ]
  • Strand Size (AWG) : 46
  • Wire Size (MMSQ) : 120

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : FTR16
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 5928983001
Product Name Power Cable
Cable Insulation Thermorad
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1231953001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 040783-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1626813003 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 052495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers