TE Connectivity Hand Crimping Tools 59287-2

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 59287-2 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
59287-2
Hand Crimping Tools 59287-2
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Manual, Battery
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Heavy Head Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A27983-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A27983-ND
Crimpers, Applicators, Presses A27983-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
Heavy Head Hand Tool; Crimp Tool Type Amp Te Connectivity - 01C4687 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Head Hand Tool; Crimp Tool Type Amp Te Connectivity
01C4687
Heavy Head Hand Tool; Crimp Tool Type Amp Te Connectivity 01C4687
HEAVY HEAD HAND TOOL; Crimp Tool Type:Hand; For Use With:16AWG to 10 AWG Crimps; Product Range:-; Features:Hand Tool for Expanded Insulation PIDG, PLASTIGRIP, Terminals & Splices; Insulator Material:Uninsulated RoHS Compliant: NA

HEAVY HEAD HAND TOOL; Crimp Tool Type:Hand; For Use With:16AWG to 10 AWG Crimps; Product Range:-; Features:Hand Tool for Expanded Insulation PIDG, PLASTIGRIP, Terminals & Splices; Insulator Material:Uninsulated RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 59287-2 A27983-ND 01C4687
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Heavy Head Hand Tool; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Splices and Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633511-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 110219-000 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1633712-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details