TE Connectivity Hand Crimping Tools 59250

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-), MIL Spec TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : T Head Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-), MIL Spec TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : T Head Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 59250 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
59250
Hand Crimping Tools 59250
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-), MIL Spec TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : T Head Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-), MIL Spec
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : T Head Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A27486-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A27486-ND
Crimpers, Applicators, Presses A27486-ND
Hand Crimper Tool Terminals

Hand Crimper Tool Terminals

Buy Now Datasheet
Crimp Tool, Pidg, Strato-Therm, Plasti-Grip Terminals; Crimp Tool Type Amp Te Connectivity - 50F546 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pidg, Strato-Therm, Plasti-Grip Terminals; Crimp Tool Type Amp Te Connectivity
50F546
Crimp Tool, Pidg, Strato-Therm, Plasti-Grip Terminals; Crimp Tool Type Amp Te Connectivity 50F546
CRIMP TOOL, PIDG, STRATO-THERM, PLASTI-GRIP TERMINALS; Crimp Tool Type:Ratchet; For Use With:AMP PIDG/STRATO-THERM/PL ASTI 22-14AWG Terminals & Splices; Product Range:Te Connectivity / Amp 592; Crimp Size:22AWG to 14AWG RoHS Compliant: NA

CRIMP TOOL, PIDG, STRATO-THERM, PLASTI-GRIP TERMINALS; Crimp Tool Type:Ratchet; For Use With:AMP PIDG/STRATO-THERM/PLASTI 22-14AWG Terminals & Splices; Product Range:Te Connectivity / Amp 592; Crimp Size:22AWG to 14AWG RoHS Compliant: NA

Supplier's Site Datasheet
Hand Tool, Ratchet, 22-14Awg Terminal; Crimp Tool Type Amp Te Connectivity - 38AC3228 - Newark, An Avnet Company
Chicago, IL, United States
Hand Tool, Ratchet, 22-14Awg Terminal; Crimp Tool Type Amp Te Connectivity
38AC3228
Hand Tool, Ratchet, 22-14Awg Terminal; Crimp Tool Type Amp Te Connectivity 38AC3228
HAND TOOL, RATCHET, 22-14AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:AMP PIDG, STRATO-THERM & PLASTI-GRIP Series 22-14AWG Terminals & Splices; Product Range:CERTI-CRIMP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

HAND TOOL, RATCHET, 22-14AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:AMP PIDG, STRATO-THERM & PLASTI-GRIP Series 22-14AWG Terminals & Splices; Product Range:CERTI-CRIMP Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 59250 A27486-ND 50F546
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Pidg, Strato-Therm, Plasti-Grip Terminals; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1333281-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707664-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579008-1 - TE Connectivity
Specs
Tool Type Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers