TE Connectivity Hand Crimping Tools 59239-4

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec, TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec, TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 59239-4 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
59239-4
Hand Crimping Tools 59239-4
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : MIL Spec, TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Heavy Head Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : MIL Spec, TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Heavy Head Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A27485-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A27485-ND
Crimpers, Applicators, Presses A27485-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
Hand Crimp Tool, Ratchet, Pidg Terminals & Splices; Crimp Tool Type Amp Te Connectivity - 98F5351 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, Ratchet, Pidg Terminals & Splices; Crimp Tool Type Amp Te Connectivity
98F5351
Hand Crimp Tool, Ratchet, Pidg Terminals & Splices; Crimp Tool Type Amp Te Connectivity 98F5351
HAND CRIMP TOOL, RATCHET, PIDG TERMINALS & SPLICES; Crimp Tool Type:Hand; For Use With:AMP PIDG/ PLASTI-GRIP 10-16AWG Terminals; Product Range:-; Crimp Size:16AWG to 10AWG RoHS Compliant: Yes

HAND CRIMP TOOL, RATCHET, PIDG TERMINALS & SPLICES; Crimp Tool Type:Hand; For Use With:AMP PIDG/ PLASTI-GRIP 10-16AWG Terminals; Product Range:-; Crimp Size:16AWG to 10AWG RoHS Compliant: Yes

Supplier's Site Datasheet
HHHT PIDG 12-10 - 70089732 - Allied Electronics, Inc.
Fort Worth, TX, USA
HHHT PIDG 12-10
70089732
HHHT PIDG 12-10 70089732
Designed to Terminate Most Large Coaxial Cable and Heavy-Gauge Wire Dies Close in a Straight Line Locator and Wire Stop When Applicable Insulation adjustment on Tools for AMPLI-BOND, PIDG and PLASTI-GRIP Terminals Approximate Weight: 2.1 Lbs. (0.95 Kg)

  • Designed to Terminate Most Large Coaxial Cable and Heavy-Gauge Wire
  • Dies Close in a Straight Line
  • Locator and Wire Stop When Applicable
  • Insulation adjustment on Tools for AMPLI-BOND, PIDG and PLASTI-GRIP Terminals
  • Approximate Weight: 2.1 Lbs. (0.95 Kg)
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 59239-4 A27485-ND 98F5351 70089732
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Hand Crimp Tool, Ratchet, Pidg Terminals & Splices; Crimp Tool Type Amp Te Connectivity HHHT PIDG 12-10
Application / Connector Type General Application Splices and Terminals General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1762942-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707830-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1583690-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details