TE Connectivity Twisted Pair Cable 5921113001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red, Black Configuration Features Number of Conductors : 2 Number of Strands : 7 Dimensions Conductor Diameter Range : .28 MM  [.011 INCH ] Outside Cable Diameter : 1.27 MM  [.048 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red, Black Configuration Features Number of Conductors : 2 Number of Strands : 7 Dimensions Conductor Diameter Range : .28 MM  [.011 INCH ] Outside Cable Diameter : 1.27 MM  [.048 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 5921113001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
5921113001
Twisted Pair Cable 5921113001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Red, Black Configuration Features Number of Conductors : 2 Number of Strands : 7 Dimensions Conductor Diameter Range : .28 MM  [.011 INCH ] Outside Cable Diameter : 1.27 MM  [.048 INCH ] Strand Size (AWG) : 38 Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Red, Black

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 7

Dimensions


  • Conductor Diameter Range : .28 MM  [.011 INCH ]
  • Outside Cable Diameter : 1.27 MM  [.048 INCH ]
  • Strand Size (AWG) : 38
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 5921113001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0191193001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 072911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 138115-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 069033-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details