TE Connectivity ™ Terminal Junction Systems - 591833-2 591833-2

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1002077-591833-2 Type: Feedback Module Block Contact Size: 20 Module Capacity: 4 Categories: Connectors, Interconnects Status: Active Dimension: 0.850" L x 0.390" W x 0.847" H (21.59mm x 9.91mm x 21.51mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1002077-591833-2 Type: Feedback Module Block Contact Size: 20 Module Capacity: 4 Categories: Connectors, Interconnects Status: Active Dimension: 0.850" L x 0.390" W x 0.847" H (21.59mm x 9.91mm x 21.51mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Junction Systems - 591833-2 - 1002077-591833-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Junction Systems - 591833-2
1002077-591833-2
Terminal Junction Systems - 591833-2 1002077-591833-2
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 1002077-591833-2 Type: Feedback Module Block Contact Size: 20 Module Capacity: 4 Categories: Connectors, Interconnects Status: Active Dimension: 0.850" L x 0.390" W x 0.847" H (21.59mm x 9.91mm x 21.51mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 1002077-591833-2
Type: Feedback Module Block
Contact Size: 20
Module Capacity: 4
Categories: Connectors, Interconnects
Status: Active
Dimension: 0.850" L x 0.390" W x 0.847" H (21.59mm x 9.91mm x 21.51mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1002077-591833-2
Product Name Terminal Junction Systems - 591833-2
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details