TE Connectivity PCB Headers & Receptacles 5917629-3

Description
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 80 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Socket Mating Tab Thickness : .32 MM  [.013 INCH ] Mating Tab Width : .85 MM  [.033 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 6.5 MM  [.256 INCH ] PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Stack Height : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Nylon 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 80 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Socket Mating Tab Thickness : .32 MM  [.013 INCH ] Mating Tab Width : .85 MM  [.033 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 6.5 MM  [.256 INCH ] PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Stack Height : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Nylon 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 5917629-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
5917629-3
PCB Headers & Receptacles 5917629-3
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 80 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ] Contact Type : Socket Mating Tab Thickness : .32 MM  [.013 INCH ] Mating Tab Width : .85 MM  [.033 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 6.5 MM  [.256 INCH ] PCB Thickness (Recommended) : 3 MM  [.118 INCH ] Stack Height : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Nylon 66 GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Positions : 80
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 3 MICM  [118.11 MICIN ]
  • Contact Type : Socket
  • Mating Tab Thickness : .32 MM  [.013 INCH ]
  • Mating Tab Width : .85 MM  [.033 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Connector Height : 6.5 MM  [.256 INCH ]
  • PCB Thickness (Recommended) : 3 MM  [.118 INCH ]
  • Stack Height : 9 MM  [.354 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Nylon 66 GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5917629-3
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Current Rating 1 amps
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103186-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102022-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 5 amps
View Details
2 suppliers
Headers & Wire Housings - 102681-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Headers & Wire Housings - 102241-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details