TE Connectivity Hook Up Wire 5890223001

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Yellow Dimensions Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 450 Product Type Features Hook Up Wire Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Yellow Dimensions Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 450 Product Type Features Hook Up Wire Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 5890223001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
5890223001
Hook Up Wire 5890223001
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Yellow Dimensions Wire Size (AWG) : 24 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 450 Product Type Features Hook Up Wire Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : Yellow

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 450

Product Type Features


  • Hook Up Wire Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 5890223001
Product Name Hook Up Wire
Rated Voltage 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 162811-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 0680693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Wire Conductor Bare Copper
North American 17 AWG
View Details
Primary Wire - 0601033001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2.5 mm² (0.0039 in²)
View Details