TE Connectivity Hand Crimping Tools 58641-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58641-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58641-1
Hand Crimping Tools 58641-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Battery, Electric, Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 58641-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
58641-1-ND
Crimpers, Applicators, Presses 58641-1-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tools - 7825257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
7825257
Crimp Tools 7825257
Crimper;Ratchet;26-2 2 AWG;AMPMODU Mod IV

Crimper;Ratchet;26-22 AWG;AMPMODU Mod IV

Supplier's Site
Crimp Tool, Pro-Crimper, Te Ampmodu Iv Contacts; Crimp Tool Type Amp Te Connectivity - 50B608 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pro-Crimper, Te Ampmodu Iv Contacts; Crimp Tool Type Amp Te Connectivity
50B608
Crimp Tool, Pro-Crimper, Te Ampmodu Iv Contacts; Crimp Tool Type Amp Te Connectivity 50B608
CRIMP TOOL, PRO-CRIMPER, TE AMPMODU IV CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMPMODU 26-22AWG MOD IV Contacts; Product Range:Te Connectivity / Amp 586; Crimp Size:26AWG to 22AWG RoHS Compliant: NA

CRIMP TOOL, PRO-CRIMPER, TE AMPMODU IV CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMPMODU 26-22AWG MOD IV Contacts; Product Range:Te Connectivity / Amp 586; Crimp Size:26AWG to 22AWG RoHS Compliant: NA

Supplier's Site
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; TL & DIE MOD IV - 70090004 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; TL & DIE MOD IV
70090004
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; TL & DIE MOD IV 70090004
The PRO--CRIMPER III Hand Crimping Tool is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate 114 series specification, but may not comply with other feature parameters of the specification. Tyco Electronics offers a variety of tools to satisfy your performance requirements.

The PRO--CRIMPER III Hand Crimping Tool is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate 114 series specification, but may not comply with other feature parameters of the specification. Tyco Electronics offers a variety of tools to satisfy your performance requirements.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58641-1 58641-1-ND 7825257 50B608 70090004
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tools Crimp Tool, Pro-Crimper, Te Ampmodu Iv Contacts; Crimp Tool Type Amp Te Connectivity PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; TL & DIE MOD IV
Tool Type Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803453-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633988-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details