TE Connectivity Hand Crimping Tools 58630-1

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58630-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58630-1
Hand Crimping Tools 58630-1
Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Other
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 58630-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
58630-1-ND
Crimpers, Applicators, Presses 58630-1-ND
Hand Crimper Tool Quick Connects Terminals

Hand Crimper Tool Quick Connects Terminals

Buy Now Datasheet
Crimp Tool; Crimp Tool Type Amp Te Connectivity - 93B7432 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Amp Te Connectivity
93B7432
Crimp Tool; Crimp Tool Type Amp Te Connectivity 93B7432
Crimp Tool; Crimp Tool Type:Hand; For Use With:Tyco Ultra-Fast Faston Straight Receptacle Contacts; Product Range:Te Connectivity / Amp 586; Crimp Size:12AWG to 10AWG RoHS Compliant: NA

Crimp Tool; Crimp Tool Type:Hand; For Use With:Tyco Ultra-Fast Faston Straight Receptacle Contacts; Product Range:Te Connectivity / Amp 586; Crimp Size:12AWG to 10AWG RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58630-1 58630-1-ND 93B7432
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803143-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707664-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details