TE Connectivity Hand Crimping Tools 58628-1

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Specification Type : TE Product Specification (114-), UL/CSA TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Specification Type : TE Product Specification (114-), UL/CSA TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58628-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58628-1
Hand Crimping Tools 58628-1
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Specification Type : TE Product Specification (114-), UL/CSA TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual, Electric, Battery
  • Specification Type : TE Product Specification (114-), UL/CSA
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 58628-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
58628-1-ND
Crimpers, Applicators, Presses 58628-1-ND
Hand Crimper Tool Quick Connects Terminals

Hand Crimper Tool Quick Connects Terminals

Buy Now Datasheet
Crimp Tool, Pro-Crimper Iii, Ultra Fast Faston Straight Receptacles; Crimp Tool Type Amp Te Connectivity - 90B8218 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pro-Crimper Iii, Ultra Fast Faston Straight Receptacles; Crimp Tool Type Amp Te Connectivity
90B8218
Crimp Tool, Pro-Crimper Iii, Ultra Fast Faston Straight Receptacles; Crimp Tool Type Amp Te Connectivity 90B8218
CRIMP TOOL, PRO-CRIMPER III, ULTRA FAST FASTON STRAIGHT RECEPTACLES; Crimp Tool Type:Ratchet; For Use With:AMP 26-14AWG Faston Contacts; Product Range:Te Connectivity / Amp 586; Crimp Size:26AWG to 14AWG RoHS Compliant: NA

CRIMP TOOL, PRO-CRIMPER III, ULTRA FAST FASTON STRAIGHT RECEPTACLES; Crimp Tool Type:Ratchet; For Use With:AMP 26-14AWG Faston Contacts; Product Range:Te Connectivity / Amp 586; Crimp Size:26AWG to 14AWG RoHS Compliant: NA

Supplier's Site Datasheet
Ratchet Crimp Tool, 26-14Awg Contact; Crimp Tool Type Amp Te Connectivity - 18AH0378 - Newark, An Avnet Company
Chicago, IL, United States
Ratchet Crimp Tool, 26-14Awg Contact; Crimp Tool Type Amp Te Connectivity
18AH0378
Ratchet Crimp Tool, 26-14Awg Contact; Crimp Tool Type Amp Te Connectivity 18AH0378
RATCHET CRIMP TOOL, 26-14AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP 26-14AWG Faston Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

RATCHET CRIMP TOOL, 26-14AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP 26-14AWG Faston Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

Supplier's Site
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; T&D 26-14 ULTRAFAST - 70090002 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; T&D 26-14 ULTRAFAST
70090002
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; T&D 26-14 ULTRAFAST 70090002
The PRO--CRIMPER III Hand Crimping Tool Assembly is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate 114 series specification, but may not comply with other feature parameters of the specification.

The PRO--CRIMPER III Hand Crimping Tool Assembly is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate 114 series specification, but may not comply with other feature parameters of the specification.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58628-1 58628-1-ND 90B8218 70090002
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Pro-Crimper Iii, Ultra Fast Faston Straight Receptacles; Crimp Tool Type Amp Te Connectivity PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; T&D 26-14 ULTRAFAST
Tool Type Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1-1490413-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details
Tools - 1-1463696-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
TE Connectivity
Specs
Tool Type Crimper
View Details