TE Connectivity Hand Crimping Tools 58614-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58614-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58614-1
Hand Crimping Tools 58614-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 58614-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
58614-1-ND
Crimpers, Applicators, Presses 58614-1-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tools - 7826294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
7826294
Crimp Tools 7826294
TE Connectivity 58614-1 Crimp Tool

TE Connectivity 58614-1 Crimp Tool

Supplier's Site
Crimp Tool, Pro-Crimper Iii, Te Sl-156 Connectors; Crimp Tool Type Amp Te Connectivity - 09C9429 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pro-Crimper Iii, Te Sl-156 Connectors; Crimp Tool Type Amp Te Connectivity
09C9429
Crimp Tool, Pro-Crimper Iii, Te Sl-156 Connectors; Crimp Tool Type Amp Te Connectivity 09C9429
CRIMP TOOL, PRO-CRIMPER III, TE SL-156 CONNECTORS; Crimp Tool Type:Ratchet; For Use With:AMP SL156 Series Connector 24-18AWG Contacts; Product Range:-; Crimp Size:24AWG to 20AWG RoHS Compliant: NA

CRIMP TOOL, PRO-CRIMPER III, TE SL-156 CONNECTORS; Crimp Tool Type:Ratchet; For Use With:AMP SL156 Series Connector 24-18AWG Contacts; Product Range:-; Crimp Size:24AWG to 20AWG RoHS Compliant: NA

Supplier's Site Datasheet
Crimp Tool, Hand, 24-20Awg; Crimp Tool Type Amp Te Connectivity - 94X3461 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Hand, 24-20Awg; Crimp Tool Type Amp Te Connectivity
94X3461
Crimp Tool, Hand, 24-20Awg; Crimp Tool Type Amp Te Connectivity 94X3461
CRIMP TOOL, HAND, 24-20AWG; Crimp Tool Type:Hand; For Use With:AMP SL156 Series Connector 24-18AWG Contacts; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

CRIMP TOOL, HAND, 24-20AWG; Crimp Tool Type:Hand; For Use With:AMP SL156 Series Connector 24-18AWG Contacts; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: NA

Supplier's Site Datasheet
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; HT&D SL156 - 70090007 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; HT&D SL156
70090007
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; HT&D SL156 70090007
The PRO-CRIMPER III Hand Crimping Tool is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate Application Specification (114-series), but may not comply with other feature parameters of the specification.

The PRO-CRIMPER III Hand Crimping Tool is a "Commercial" grade tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools in the appropriate Application Specification (114-series), but may not comply with other feature parameters of the specification.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58614-1 58614-1-ND 7826294 09C9429 94X3461 70090007
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tools Crimp Tool, Pro-Crimper Iii, Te Sl-156 Connectors; Crimp Tool Type Amp Te Connectivity Crimp Tool, Hand, 24-20Awg; Crimp Tool Type Amp Te Connectivity PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; HT&D SL156
Tool Type Crimper Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1-1579028-2 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
Tools - 1-1338223-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803101-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707988-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details