TE Connectivity Hand Crimping Tools 58583-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58583-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58583-1
Hand Crimping Tools 58583-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimp Tools - 3141362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
3141362
Crimp Tools 3141362
TE Connectivity 58583-1 Crimp Tool

TE Connectivity 58583-1 Crimp Tool

Supplier's Site
Crimpers, Applicators, Presses - 58583-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
58583-1-ND
Crimpers, Applicators, Presses 58583-1-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; HT&D SUPRSEAL 1.5 SER - 70090008 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; HT&D SUPRSEAL 1.5 SER
70090008
PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; HT&D SUPRSEAL 1.5 SER 70090008
PRO-CRIMPER III hand crimping tool is a "Commercial" grade and is designed primarily for field installation, repair, maintenance work, and prototyping in industrial, commercial, and institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools

PRO-CRIMPER III hand crimping tool is a "Commercial" grade and is designed primarily for field installation, repair, maintenance work, and prototyping in industrial, commercial, and institutional applications. Product crimped with this tool will meet the crimp height requirement for hand tools

Supplier's Site
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity - 94B8551 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity
94B8551
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity 94B8551
TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP SUPERSEAL 1.5 Series Contacts; Product Range:Te Connectivity / Amp 585; Crimp Size:0.5mm² to 1.5mm² RoHS Compliant: NA

TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP SUPERSEAL 1.5 Series Contacts; Product Range:Te Connectivity / Amp 585; Crimp Size:0.5mm² to 1.5mm² RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58583-1 3141362 58583-1-ND 70090008 94B8551
Product Name Hand Crimping Tools Crimp Tools Crimpers, Applicators, Presses PRO-CRIMPER III HAND CRIMPING TOOL ASSEMBLY; HT&D SUPRSEAL 1.5 SER Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707830-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633713-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803384-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details