TE Connectivity Hand Crimping Tools 58535-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58535-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58535-1
Hand Crimping Tools 58535-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual, Battery, Electric
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A120126-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A120126-ND
Crimpers, Applicators, Presses A120126-ND
Hand Crimper Tool Flat Flex Contacts

Hand Crimper Tool Flat Flex Contacts

Buy Now Datasheet
Crimp Tool; Crimp Tool Type Amp Te Connectivity - 39K2918 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Amp Te Connectivity
39K2918
Crimp Tool; Crimp Tool Type Amp Te Connectivity 39K2918
CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:AMP FFC Wire 26-22AWG Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018); Crimp Application:22AWG to 26AWG Terminals; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: NA

CRIMP TOOL; Crimp Tool Type:Ratchet; For Use With:AMP FFC Wire 26-22AWG Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018); Crimp Application:22AWG to 26AWG Terminals; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58535-1 A120126-ND 39K2918
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803453-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1490413-5 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details
Tools - 1-1803194-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details