TE Connectivity Hand Crimping Tools 58530-2

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58530-2 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58530-2
Hand Crimping Tools 58530-2
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Battery, Manual, Electric
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Standard Die Envelope (SDE) Die Set
Buy Now Datasheet
Tools - 58530-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
58530-2
Tools 58530-2
PROCRIMPER DIE

PROCRIMPER DIE

Buy Now
Crimp Die, 58530-1 Crimp Tool; Crimp Die Applications Amp Te Connectivity - 94B1250 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Die, 58530-1 Crimp Tool; Crimp Die Applications Amp Te Connectivity
94B1250
Crimp Die, 58530-1 Crimp Tool; Crimp Die Applications Amp Te Connectivity 94B1250
CRIMP DIE, 58530-1 CRIMP TOOL; Crimp Die Applications:Ultra-F ast FASTON Receptacle Connectors; For Use With:Tyco 58530-1 PRO-CRIMPER III Hand Tool Assembly; Product Range:-; Crimp Application:Contacts ; Crimp Size:12AWG to 10AWG RoHS Compliant: NA

CRIMP DIE, 58530-1 CRIMP TOOL; Crimp Die Applications:Ultra-Fast FASTON Receptacle Connectors; For Use With:Tyco 58530-1 PRO-CRIMPER III Hand Tool Assembly; Product Range:-; Crimp Application:Contacts; Crimp Size:12AWG to 10AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58530-2 58530-2 94B1250
Product Name Hand Crimping Tools Tools Crimp Die, 58530-1 Crimp Tool; Crimp Die Applications Amp Te Connectivity
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803325-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1213077-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803179-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details