TE Connectivity Hand Crimping Tools 58530-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58530-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58530-1
Hand Crimping Tools 58530-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Tools - 58530-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
58530-1
Tools 58530-1
AMP PRO-CRIMPER HAND TOOL II

AMP PRO-CRIMPER HAND TOOL II

Buy Now
Crimpers, Applicators, Presses - 58530-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
58530-1-ND
Crimpers, Applicators, Presses 58530-1-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
AMP PRO-CRIMPER HAND TOOL III; 12-10AWGfor UMNL Contacts - 70089888 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP PRO-CRIMPER HAND TOOL III; 12-10AWGfor UMNL Contacts
70089888
AMP PRO-CRIMPER HAND TOOL III; 12-10AWGfor UMNL Contacts 70089888
AMP PRO-CRIMPER HAND TOOL III; 12-10AWGfor UMNL Contacts

AMP PRO-CRIMPER HAND TOOL III; 12-10AWGfor UMNL Contacts

Supplier's Site
Tools, Crimp; Crimp Tool Type Amp Te Connectivity - 93B6459 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Crimp; Crimp Tool Type Amp Te Connectivity
93B6459
Tools, Crimp; Crimp Tool Type Amp Te Connectivity 93B6459
TOOLS, CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 12-10AWG Contacts; Product Range:Te Connectivity / Amp 585; Crimp Size:12AWG to 10AWG RoHS Compliant: NA

TOOLS, CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP Universal MATE-N-LOK 12-10AWG Contacts; Product Range:Te Connectivity / Amp 585; Crimp Size:12AWG to 10AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58530-1 58530-1 58530-1-ND 70089888 93B6459
Product Name Hand Crimping Tools Tools Crimpers, Applicators, Presses AMP PRO-CRIMPER HAND TOOL III; 12-10AWGfor UMNL Contacts Tools, Crimp; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803407-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633860-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 1055449-1-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Coaxial; RF Connector; Coaxial, RF - SMA
View Details