TE Connectivity Hand Crimping Tools 58525-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58525-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58525-1
Hand Crimping Tools 58525-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual, Electric, Battery
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Tools - 58525-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
58525-1
Tools 58525-1
PROCRIMPER TOOL & DIE

PROCRIMPER TOOL & DIE

Buy Now
PROCRIMPER TOOL & DIE - 58525-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
PROCRIMPER TOOL & DIE
58525-1
PROCRIMPER TOOL & DIE 58525-1
PROCRIMPER TOOL & DIE

PROCRIMPER TOOL & DIE

Buy Now
Crimpers, Applicators, Presses - 58525-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
58525-1-ND
Crimpers, Applicators, Presses 58525-1-ND
Hand Crimper Tool Quick Connects Terminals

Hand Crimper Tool Quick Connects Terminals

Buy Now Datasheet
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity - 83F8372 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity
83F8372
Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity 83F8372
TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP 14-10AWG 250 Series Faston Contacts; Product Range:Te Connectivity / Amp 585; Crimp Size:14AWG to 10AWG RoHS Compliant: NA

TOOLS, HAND CRIMP; Crimp Tool Type:Ratchet; For Use With:AMP 14-10AWG 250 Series Faston Contacts; Product Range:Te Connectivity / Amp 585; Crimp Size:14AWG to 10AWG RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58525-1 58525-1 58525-1 58525-1-ND 83F8372
Product Name Hand Crimping Tools Tools PROCRIMPER TOOL & DIE Crimpers, Applicators, Presses Tools, Hand Crimp; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803365-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1213077-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details