TE Connectivity Hand Crimping Tools 58524-2

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58524-2 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58524-2
Hand Crimping Tools 58524-2
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Standard Die Envelope (SDE) Die Set
Buy Now Datasheet
Tools - 58524-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
58524-2
Tools 58524-2
PROCRIMPER DIE

PROCRIMPER DIE

Buy Now
Crimp Die, 58524-1 Crimp Tool; Crimp Die Applications Amp Te Connectivity - 83F8371 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Die, 58524-1 Crimp Tool; Crimp Die Applications Amp Te Connectivity
83F8371
Crimp Die, 58524-1 Crimp Tool; Crimp Die Applications Amp Te Connectivity 83F8371
CRIMP DIE, 58524-1 CRIMP TOOL; Crimp Die Applications:Ultra-F ast FASTON Receptacle Connectors; For Use With:Tyco 58524-1 PRO-CRIMPER III Hand Crimp Tool Assembly; Product Range:-; Crimp Size:18AWG to 14AWG RoHS Compliant: NA

CRIMP DIE, 58524-1 CRIMP TOOL; Crimp Die Applications:Ultra-Fast FASTON Receptacle Connectors; For Use With:Tyco 58524-1 PRO-CRIMPER III Hand Crimp Tool Assembly; Product Range:-; Crimp Size:18AWG to 14AWG RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58524-2 58524-2 83F8371
Product Name Hand Crimping Tools Tools Crimp Die, 58524-1 Crimp Tool; Crimp Die Applications Amp Te Connectivity
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1762942-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803193-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633730-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - A142053-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details