TE Connectivity Hand Crimping Tools 58495-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58495-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58495-1
Hand Crimping Tools 58495-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Electric, Manual, Battery
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimp Tools - 1625717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Tools
1625717
Crimp Tools 1625717
TE Connectivity 58495-1 Crimp Tool

TE Connectivity 58495-1 Crimp Tool

Supplier's Site
Tools - 58495-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
58495-1
Tools 58495-1
PRO CRIMPER ASSY MULTIMATE

PRO CRIMPER ASSY MULTIMATE

Buy Now
Crimpers, Applicators, Presses - A9920-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9920-ND
Crimpers, Applicators, Presses A9920-ND
Hand Crimper Tool Backplane and Circular Contacts

Hand Crimper Tool Backplane and Circular Contacts

Buy Now Datasheet
PRO CRIMPER ASSY MULTIMATE - 58495-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
PRO CRIMPER ASSY MULTIMATE
58495-1
PRO CRIMPER ASSY MULTIMATE 58495-1
PRO CRIMPER ASSY MULTIMATE

PRO CRIMPER ASSY MULTIMATE

Buy Now
Crimp Tool, Pro-Crimper, Multimate Type Iii+ & Type Vi Contacts; Crimp Tool Type Amp Te Connectivity - 44F8409 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pro-Crimper, Multimate Type Iii+ & Type Vi Contacts; Crimp Tool Type Amp Te Connectivity
44F8409
Crimp Tool, Pro-Crimper, Multimate Type Iii+ & Type Vi Contacts; Crimp Tool Type Amp Te Connectivity 44F8409
CRIMP TOOL, PRO-CRIMPER, MULTIMATE TYPE III+ & TYPE VI CONTACTS; Crimp Tool Type:Hand; For Use With:AMP 28-16AWG Contacts; Product Range:-; Crimp Application:Contacts ; Crimp Size:28AWG to 16AWG RoHS Compliant: NA

CRIMP TOOL, PRO-CRIMPER, MULTIMATE TYPE III+ & TYPE VI CONTACTS; Crimp Tool Type:Hand; For Use With:AMP 28-16AWG Contacts; Product Range:-; Crimp Application:Contacts; Crimp Size:28AWG to 16AWG RoHS Compliant: NA

Supplier's Site Datasheet
Crimp Tool, Tyco Amp Type I; Crimp Tool Type Amp Te Connectivity - 95W9601 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Tyco Amp Type I; Crimp Tool Type Amp Te Connectivity
95W9601
Crimp Tool, Tyco Amp Type I; Crimp Tool Type Amp Te Connectivity 95W9601
CRIMP TOOL, TYCO AMP TYPE I; Crimp Tool Type:Ratchet; For Use With:AMP 28-16AWG Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

CRIMP TOOL, TYCO AMP TYPE I; Crimp Tool Type:Ratchet; For Use With:AMP 28-16AWG Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: NA

Supplier's Site Datasheet
CRIMPING TOOL FOR CPC CONNECTORS WITH MULTIMATE CONTACTS - 70089850 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRIMPING TOOL FOR CPC CONNECTORS WITH MULTIMATE CONTACTS
70089850
CRIMPING TOOL FOR CPC CONNECTORS WITH MULTIMATE CONTACTS 70089850
CRIMPING TOOL FOR CPC CONNECTORS WITH MULTIMATE CONTACTS

CRIMPING TOOL FOR CPC CONNECTORS WITH MULTIMATE CONTACTS

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58495-1 1625717 58495-1 A9920-ND 58495-1 44F8409 95W9601 70089850
Product Name Hand Crimping Tools Crimp Tools Tools Crimpers, Applicators, Presses PRO CRIMPER ASSY MULTIMATE Crimp Tool, Pro-Crimper, Multimate Type Iii+ & Type Vi Contacts; Crimp Tool Type Amp Te Connectivity Crimp Tool, Tyco Amp Type I; Crimp Tool Type Amp Te Connectivity CRIMPING TOOL FOR CPC CONNECTORS WITH MULTIMATE CONTACTS
Tool Type Crimper Crimper Crimper Crimper Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803212-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707830-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1333000-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707328-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details