TE Connectivity Heat Shrink Boots 584503-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 10 MM , 12 MM , 11 MM , 16 MM , 14 MM  [.55 INCH , .39 INCH , .47 INCH , .35 INCH , .43 INCH , .63 INCH ] Connector or Backshell Outside Diameter : 26 MM , 30 MM , 28 MM , 32 MM  [1.26 INCH , 1.18 INCH , 1.02 INCH , 1.1 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 10 MM , 12 MM , 11 MM , 16 MM , 14 MM  [.55 INCH , .39 INCH , .47 INCH , .35 INCH , .43 INCH , .63 INCH ] Connector or Backshell Outside Diameter : 26 MM , 30 MM , 28 MM , 32 MM  [1.26 INCH , 1.18 INCH , 1.02 INCH , 1.1 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 584503-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
584503-000
Heat Shrink Boots 584503-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 9 MM , 10 MM , 12 MM , 11 MM , 16 MM , 14 MM  [.55 INCH , .39 INCH , .47 INCH , .35 INCH , .43 INCH , .63 INCH ] Connector or Backshell Outside Diameter : 26 MM , 30 MM , 28 MM , 32 MM  [1.26 INCH , 1.18 INCH , 1.02 INCH , 1.1 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 42 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 9 MM , 10 MM , 12 MM , 11 MM , 16 MM , 14 MM  [.55 INCH , .39 INCH , .47 INCH , .35 INCH , .43 INCH , .63 INCH ]
  • Connector or Backshell Outside Diameter : 26 MM , 30 MM , 28 MM , 32 MM  [1.26 INCH , 1.18 INCH , 1.02 INCH , 1.1 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 584503-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
584503-000
shrink tube 584503-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 584503-000 584503-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 023077-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0045094001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
shrink tube - 047688-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0879832001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details