TE Connectivity Heat Shrink Tubing 584485-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Water, Hydraulic Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 7.11 MM  [.28 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Recovered Inside Diameter (Max) : 3.17 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Fluids, Wrinkling, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Water, Hydraulic Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 7.11 MM  [.28 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Recovered Inside Diameter (Max) : 3.17 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Fluids, Wrinkling, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 584485-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
584485-000
Heat Shrink Tubing 584485-000
Body Features Flexibility : Very Flexible Fluid Type : Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Water, Hydraulic Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 7.11 MM  [.28 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Recovered Inside Diameter (Max) : 3.17 MM  [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ] Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : UL 224, VW-1 Operation/Applicatio n Mechanical Resistance : Fluids, Wrinkling, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Lubricating Oil, De-Icing Fluid, Chemicals/Solvents, Water, Hydraulic Fluid, Aviation Fuel
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 7.11 MM  [.28 INCH ]
  • Product Length : 38.1 MM  [1.5 INCH ]
  • Recovered Inside Diameter (Max) : 3.17 MM  [.125 INCH ]
  • Recovered Wall Thickness (Nominal) : .64 MM  [.025 INCH ]
  • Recovered Wall Thickness (Tolerance) : .16 MM  [.006 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : UL 224, VW-1

Operation/Application


  • Mechanical Resistance : Fluids, Wrinkling, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 90
  • Shrink Temperature (Min) (DEGC) : 70
  • Tubing Flammability Type : Highly Flame-Retardant
Buy Now Datasheet
shrink tube - 584485-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
584485-000
shrink tube 584485-000
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 584485-000 584485-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0962616027 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 067771-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0593624001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details