TE Connectivity Hand Crimping Tools 58448-2

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58448-2 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58448-2
Hand Crimping Tools 58448-2
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Battery, Electric, Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now
Crimp Tool, Pro-Crimper, Amplimite Hdp-20 Contacts; Crimp Tool Type Amp Te Connectivity - 44F8730 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pro-Crimper, Amplimite Hdp-20 Contacts; Crimp Tool Type Amp Te Connectivity
44F8730
Crimp Tool, Pro-Crimper, Amplimite Hdp-20 Contacts; Crimp Tool Type Amp Te Connectivity 44F8730
CRIMP TOOL, PRO-CRIMPER, AMPLIMITE HDP-20 CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMPLIMITE HDP-20 28-20AWG D Sub Contacts; Product Range:-; Crimp Size:28AWG to 20AWG RoHS Compliant: NA

CRIMP TOOL, PRO-CRIMPER, AMPLIMITE HDP-20 CONTACTS; Crimp Tool Type:Ratchet; For Use With:AMPLIMITE HDP-20 28-20AWG D Sub Contacts; Product Range:-; Crimp Size:28AWG to 20AWG RoHS Compliant: NA

Supplier's Site Datasheet
PRO-CRIMPER - 70089849 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRO-CRIMPER
70089849
PRO-CRIMPER 70089849
Ratchet crimp tool for contacts on 28-24 AWG wire and on 24-20 AWG wire. Recommended for field repair use only.

Ratchet crimp tool for contacts on 28-24 AWG wire and on 24-20 AWG wire. Recommended for field repair use only.

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58448-2 44F8730 70089849
Product Name Hand Crimping Tools Crimp Tool, Pro-Crimper, Amplimite Hdp-20 Contacts; Crimp Tool Type Amp Te Connectivity PRO-CRIMPER
Application / Connector Type General Application General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707988-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633510-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803179-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details