TE Connectivity Hand Crimping Tools 58433-3

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Tetra Die Sets Type : Removable/Interchang eable Power Technology Type : Pneumatic, Electric, Battery, Manual Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Tetra Die Sets Type : Removable/Interchang eable Power Technology Type : Pneumatic, Electric, Battery, Manual Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58433-3 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58433-3
Hand Crimping Tools 58433-3
Other Crimp Form-Wire Barrel Type : Closed Barrel - Tetra Die Sets Type : Removable/Interchang eable Power Technology Type : Pneumatic, Electric, Battery, Manual Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : PRO-CRIMPER Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Tetra
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Pneumatic, Electric, Battery, Manual
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : PRO-CRIMPER Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A9811-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A9811-ND
Crimpers, Applicators, Presses A9811-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
AMP;RATCHETD CRIMP TOOL;USE ON 22-18,16-14,12-10AWG WIRE - 70089831 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMP;RATCHETD CRIMP TOOL;USE ON 22-18,16-14,12-10AWG WIRE
70089831
AMP;RATCHETD CRIMP TOOL;USE ON 22-18,16-14,12-10AWG WIRE 70089831
The PRO-CRIMPER III Hand Crimping Tool is a “Commercial” grade hand tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. PRO--CRIMPER III Hand Crimping Tool Assembly 58433-3 consists of PRO-CRIMPER III Hand Crimping Tool Frame 354940--1 and Die Assembly 58423--1.

The PRO-CRIMPER III Hand Crimping Tool is a “Commercial” grade hand tool and is designed primarily for field installation, repair, maintenance work, or prototyping in industrial, commercial, or institutional applications. PRO--CRIMPER III Hand Crimping Tool Assembly 58433-3 consists of PRO-CRIMPER III Hand Crimping Tool Frame 354940--1 and Die Assembly 58423--1.

Supplier's Site
Crimp Tool, Pidg And Plasti-Grip Terminals; Crimp Tool Type Amp Te Connectivity - 97F9552 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pidg And Plasti-Grip Terminals; Crimp Tool Type Amp Te Connectivity
97F9552
Crimp Tool, Pidg And Plasti-Grip Terminals; Crimp Tool Type Amp Te Connectivity 97F9552
CRIMP TOOL, PIDG AND PLASTI-GRIP TERMINALS; Crimp Tool Type:Hand; For Use With:AMP PIDG/PLASTI GRIP Faston Contacts; Product Range:-; Crimp Size:22AWG to 16AWG, 22AWG to 18AWG RoHS Compliant: Yes

CRIMP TOOL, PIDG AND PLASTI-GRIP TERMINALS; Crimp Tool Type:Hand; For Use With:AMP PIDG/PLASTI GRIP Faston Contacts; Product Range:-; Crimp Size:22AWG to 16AWG, 22AWG to 18AWG RoHS Compliant: Yes

Supplier's Site
Crimp Tool, Pidg And Plasti-Grip Termina; Crimp Tool Type Amp Te Connectivity - 40Y3107 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pidg And Plasti-Grip Termina; Crimp Tool Type Amp Te Connectivity
40Y3107
Crimp Tool, Pidg And Plasti-Grip Termina; Crimp Tool Type Amp Te Connectivity 40Y3107
CRIMP TOOL, PIDG AND PLASTI-GRIP TERMINA; Crimp Tool Type:Ratchet; For Use With:AMP PIDG/PLASTI GRIP Faston Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CRIMP TOOL, PIDG AND PLASTI-GRIP TERMINA; Crimp Tool Type:Ratchet; For Use With:AMP PIDG/PLASTI GRIP Faston Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58433-3 A9811-ND 70089831 97F9552 40Y3107
Product Name Hand Crimping Tools Crimpers, Applicators, Presses AMP;RATCHETD CRIMP TOOL;USE ON 22-18,16-14,12-10AWG WIRE Crimp Tool, Pidg And Plasti-Grip Terminals; Crimp Tool Type Amp Te Connectivity Crimp Tool, Pidg And Plasti-Grip Termina; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Splices and Terminals General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633079-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 2132-0434-205-0800-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts, Size 4
View Details
Tools - 1-1803248-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707830-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details