TE Connectivity Hand Crimping Tools 58425-2

Description
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Specification Type : TE Product Specification (108-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Die Assembly
Request a Quote Datasheet
Description
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Specification Type : TE Product Specification (108-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Die Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 58425-2 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
58425-2
Hand Crimping Tools 58425-2
Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Specification Type : TE Product Specification (108-) TE Certification : Upon Request for Fee Tool Grade : Commercial Crimp Tooling Tooling Type : Die Assembly

Other


  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Specification Type : TE Product Specification (108-)
  • TE Certification : Upon Request for Fee
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : Die Assembly
Buy Now Datasheet
Crimp Die Set, 354940-1 Crimp Tool; Crimp Die Applications Amp Te Connectivity - 97F8526 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Die Set, 354940-1 Crimp Tool; Crimp Die Applications Amp Te Connectivity
97F8526
Crimp Die Set, 354940-1 Crimp Tool; Crimp Die Applications Amp Te Connectivity 97F8526
CRIMP DIE SET, 354940-1 CRIMP TOOL; Crimp Die Applications:Coaxial Connectors; For Use With:Tyco 354940-1 PRO-CRIMPER II Hand Tool Frame Assembly; Product Range:Te Connectivity / Amp 584; Crimp Size:4.52mm, 3.25mm, 1.07mm RoHS Compliant: NA

CRIMP DIE SET, 354940-1 CRIMP TOOL; Crimp Die Applications:Coaxial Connectors; For Use With:Tyco 354940-1 PRO-CRIMPER II Hand Tool Frame Assembly; Product Range:Te Connectivity / Amp 584; Crimp Size:4.52mm, 3.25mm, 1.07mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 58425-2 97F8526
Product Name Hand Crimping Tools Crimp Die Set, 354940-1 Crimp Tool; Crimp Die Applications Amp Te Connectivity
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1102855-1 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
3 suppliers
Tools - 1-1673600-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803015-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803223-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details