TE Connectivity
Wire-to-Board Connector Contacts
583989-1
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.48 MM [.57 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .32 - .79 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 6000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.48 MM [.57 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .32 - .79 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 6000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Wire-to-Board Connector Contacts
583989-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.48 MM [.57 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .32 - .79 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Package Packaging Quantity : 6000
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Length : 14.48 MM [.57 INCH ]
- Contact Mating Area Plating Material : Unplated
- Contact Orientation : Straight
- Contact Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .32 - .79
- Wire Size (AWG) : 22 - 18
- Wire Size (CMA) : 642 - 1624
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 6000
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Wire-to-Board
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
583989-1 |
|
Product Name
|
Wire-to-Board Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
2 suppliers