TE Connectivity
Connector Contacts
583875-5
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material : Tin-Lead
Dimensions Compatible Insulation Diameter Range : 1.85 - 2.29 MM [.073 - .09 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1020 - 2580
Identification Marking Contact Color Code : White
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 7000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material : Tin-Lead
Dimensions Compatible Insulation Diameter Range : 1.85 - 2.29 MM [.073 - .09 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1020 - 2580
Identification Marking Contact Color Code : White
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 7000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material : Tin-Lead
Dimensions Compatible Insulation Diameter Range : 1.85 - 2.29 MM [.073 - .09 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1020 - 2580
Identification Marking Contact Color Code : White
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Strip Packaging Quantity : 7000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold
- Contact Retention Within Housing : With
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Nickel
- Wire Contact Termination Area Plating Material : Tin-Lead
Dimensions
- Compatible Insulation Diameter Range : 1.85 - 2.29 MM [.073 - .09 INCH ]
- Wire Size (MMSQ) : .5 - 1.4
- Wire Size (AWG) : 20 - 16
- Wire Size (CMA) : 1020 - 2580
Identification Marking
- Contact Color Code : White
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Strip
- Packaging Quantity : 7000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
583875-5 |
|
Product Name
|
Connector Contacts |
|
North American
|
16 to 20 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
17 to 21 AWG
View Details
Terminal Type
Shur-Plug Terminal
Material
Unplated
Features
RoHS
View Details
3 suppliers
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details