TE Connectivity Product Range Amp Te Connectivity 583859-5.

Description
Product Range:AMP Twin-Leaf; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:3.96mm; For Use With:AMP Twin-Leaf Series Contacts RoHS Compliant: Yes
Description
Product Range:AMP Twin-Leaf; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:3.96mm; For Use With:AMP Twin-Leaf Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 30AC5401 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC5401
Product Range Amp Te Connectivity 30AC5401
Product Range:AMP Twin-Leaf; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:3.96mm; For Use With:AMP Twin-Leaf Series Contacts RoHS Compliant: Yes

Product Range:AMP Twin-Leaf; Gender:Socket; No. of Positions:18Positions; Pitch Spacing:3.96mm; For Use With:AMP Twin-Leaf Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC5401
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details