TE Connectivity Receptacle Housing, 56Pos, 3.96Mm; Product Range Amp Te Connectivity 583859-1

Description
RECEPTACLE HOUSING, 56POS, 3.96MM; Product Range:CST-100 Series; Gender:Receptacle; No. of Positions:56Position s; Pitch Spacing:3.96mm; For Use With:AMP CST-100 Series Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 56POS, 3.96MM; Product Range:CST-100 Series; Gender:Receptacle; No. of Positions:56Position s; Pitch Spacing:3.96mm; For Use With:AMP CST-100 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 56Pos, 3.96Mm; Product Range Amp Te Connectivity - 16H0539 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 56Pos, 3.96Mm; Product Range Amp Te Connectivity
16H0539
Receptacle Housing, 56Pos, 3.96Mm; Product Range Amp Te Connectivity 16H0539
RECEPTACLE HOUSING, 56POS, 3.96MM; Product Range:CST-100 Series; Gender:Receptacle; No. of Positions:56Position s; Pitch Spacing:3.96mm; For Use With:AMP CST-100 Series Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 56POS, 3.96MM; Product Range:CST-100 Series; Gender:Receptacle; No. of Positions:56Positions; Pitch Spacing:3.96mm; For Use With:AMP CST-100 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16H0539
Product Name Receptacle Housing, 56Pos, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details