TE Connectivity
Connector Contacts
583853-5
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material : Tin-Lead
Dimensions Compatible Insulation Diameter Range : 1.22 - 1.52 MM [.048 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1020
Identification Marking Contact Color Code : Green
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material : Tin-Lead
Dimensions Compatible Insulation Diameter Range : 1.22 - 1.52 MM [.048 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1020
Identification Marking Contact Color Code : Green
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Nickel Wire Contact Termination Area Plating Material : Tin-Lead
Dimensions Compatible Insulation Diameter Range : 1.22 - 1.52 MM [.048 - .06 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1020
Identification Marking Contact Color Code : Green
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Retention Within Housing : With
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Nickel
- Wire Contact Termination Area Plating Material : Tin-Lead
Dimensions
- Compatible Insulation Diameter Range : 1.22 - 1.52 MM [.048 - .06 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
- Wire Size (CMA) : 404 - 1020
Identification Marking
- Contact Color Code : Green
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 5000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
583853-5 |
|
Product Name
|
Connector Contacts |
|
North American
|
20 to 24 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
15 to 18 AWG
View Details
Features
Insulated
North American
20 AWG
International
0.5000 mm2
View Details
Terminal Type
Ring Terminal
Material
Brass, Pre-Tin
Features
RoHS
View Details