TE Connectivity Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 583853-5

Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:- RoHS Compliant: Yes
Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 50F745 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
50F745
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 50F745
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:- RoHS Compliant: Yes

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50F745
Product Name Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141859-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Round Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ017 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details