TE Connectivity Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 583853-4

Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Crimp-Snap Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: No
Description
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Crimp-Snap Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 50F744 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
50F744
Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity 50F744
CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Crimp-Snap Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:Crimp-Snap Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:.100, .125, .156 Centerline Connectors; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 50F744
Product Name Contact, Socket, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-204-08141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated - BMLC-KJ022 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details