TE Connectivity Connector Backshells 583785-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/68, M83723/96, NAS 1642, AS34121, M83723/75, M83723/65, AS34041, M83723/05, M83723/39, M83723/82, M83723/38, M83723/69, M83723/95, MS3475, NAS 1701, M83723/06, M83723/49, M83723/84, MS3470, M83723/02, M83723/07, M83723/36, M83723/76, MS3471, NAS 1643, NAS 1653, M83723/78, M83723/41, M83723/67, M83723/03, M83723/73, M83723/08, NAS 1699, M83723/72, M83723/83, M83723/85, M83723/91, AS34091, MS3459, AS34681, M83723/97, NAS 1702, MS3472, AS34511, AS34541, MS3476, M83723/48, AS34561, NAS 1599, NAS 1651, AS34001, M83723/87, NAS 1692, M83723/40, M83723/74, NAS 1700, M83723/37, M83723/98, AS34081, AS34061, M83723/13, M83723/77, NAS 1641, M83723/04, M83723/71, M83723/86, AS34671, M83723/14, NAS 1652, AS34241, NAS 1693, M83723/42, NAS 1694, AS34641, M83723/01, NAS 1650, M83723/66, AS34011, AS34501, M83723/43, M83723/92, MS3474, AS34461 Operation/Applicatio n Compatible With Connector Shell Size : 14, 12, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/68, M83723/96, NAS 1642, AS34121, M83723/75, M83723/65, AS34041, M83723/05, M83723/39, M83723/82, M83723/38, M83723/69, M83723/95, MS3475, NAS 1701, M83723/06, M83723/49, M83723/84, MS3470, M83723/02, M83723/07, M83723/36, M83723/76, MS3471, NAS 1643, NAS 1653, M83723/78, M83723/41, M83723/67, M83723/03, M83723/73, M83723/08, NAS 1699, M83723/72, M83723/83, M83723/85, M83723/91, AS34091, MS3459, AS34681, M83723/97, NAS 1702, MS3472, AS34511, AS34541, MS3476, M83723/48, AS34561, NAS 1599, NAS 1651, AS34001, M83723/87, NAS 1692, M83723/40, M83723/74, NAS 1700, M83723/37, M83723/98, AS34081, AS34061, M83723/13, M83723/77, NAS 1641, M83723/04, M83723/71, M83723/86, AS34671, M83723/14, NAS 1652, AS34241, NAS 1693, M83723/42, NAS 1694, AS34641, M83723/01, NAS 1650, M83723/66, AS34011, AS34501, M83723/43, M83723/92, MS3474, AS34461 Operation/Applicatio n Compatible With Connector Shell Size : 14, 12, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 583785-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
583785-000
Connector Backshells 583785-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 30.5 MM  [1.2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/68, M83723/96, NAS 1642, AS34121, M83723/75, M83723/65, AS34041, M83723/05, M83723/39, M83723/82, M83723/38, M83723/69, M83723/95, MS3475, NAS 1701, M83723/06, M83723/49, M83723/84, MS3470, M83723/02, M83723/07, M83723/36, M83723/76, MS3471, NAS 1643, NAS 1653, M83723/78, M83723/41, M83723/67, M83723/03, M83723/73, M83723/08, NAS 1699, M83723/72, M83723/83, M83723/85, M83723/91, AS34091, MS3459, AS34681, M83723/97, NAS 1702, MS3472, AS34511, AS34541, MS3476, M83723/48, AS34561, NAS 1599, NAS 1651, AS34001, M83723/87, NAS 1692, M83723/40, M83723/74, NAS 1700, M83723/37, M83723/98, AS34081, AS34061, M83723/13, M83723/77, NAS 1641, M83723/04, M83723/71, M83723/86, AS34671, M83723/14, NAS 1652, AS34241, NAS 1693, M83723/42, NAS 1694, AS34641, M83723/01, NAS 1650, M83723/66, AS34011, AS34501, M83723/43, M83723/92, MS3474, AS34461 Operation/Applicatio n Compatible With Connector Shell Size : 14, 12, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 30.5 MM  [1.2 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/68, M83723/96, NAS 1642, AS34121, M83723/75, M83723/65, AS34041, M83723/05, M83723/39, M83723/82, M83723/38, M83723/69, M83723/95, MS3475, NAS 1701, M83723/06, M83723/49, M83723/84, MS3470, M83723/02, M83723/07, M83723/36, M83723/76, MS3471, NAS 1643, NAS 1653, M83723/78, M83723/41, M83723/67, M83723/03, M83723/73, M83723/08, NAS 1699, M83723/72, M83723/83, M83723/85, M83723/91, AS34091, MS3459, AS34681, M83723/97, NAS 1702, MS3472, AS34511, AS34541, MS3476, M83723/48, AS34561, NAS 1599, NAS 1651, AS34001, M83723/87, NAS 1692, M83723/40, M83723/74, NAS 1700, M83723/37, M83723/98, AS34081, AS34061, M83723/13, M83723/77, NAS 1641, M83723/04, M83723/71, M83723/86, AS34671, M83723/14, NAS 1652, AS34241, NAS 1693, M83723/42, NAS 1694, AS34641, M83723/01, NAS 1650, M83723/66, AS34011, AS34501, M83723/43, M83723/92, MS3474, AS34461

Operation/Application


  • Compatible With Connector Shell Size : 14, 12, 14S

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet
Mtc100-Eb2-S12 Raychem - Te Connectivity - 36AC6275 - Newark, An Avnet Company
Chicago, IL, United States
Mtc100-Eb2-S12 Raychem - Te Connectivity
36AC6275
Mtc100-Eb2-S12 Raychem - Te Connectivity 36AC6275
MTC100-EB2-S12

MTC100-EB2-S12

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 583785-000 36AC6275
Product Name Connector Backshells Mtc100-Eb2-S12 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details