TE Connectivity Standard Edge Connectors 583726-2

Description
Configuration Features Number of Positions : 25 PCB Mount Orientation : Vertical Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Request a Quote
Description
Configuration Features Number of Positions : 25 PCB Mount Orientation : Vertical Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 583726-2 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
583726-2
Standard Edge Connectors 583726-2
Configuration Features Number of Positions : 25 PCB Mount Orientation : Vertical Housing Features Centerline (Pitch) : 3.96 MM  [.155 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board

Configuration Features


  • Number of Positions : 25
  • PCB Mount Orientation : Vertical

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.155 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 583726-2
Product Name Standard Edge Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103956-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Ribbon Cable Connectors - 102160-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers