TE Connectivity Rf/coax, Mcx R/a Cable Plug, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 5837 5002 10

Description
RF/COAX, MCX R/A CABLE PLUG, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
RF/COAX, MCX R/A CABLE PLUG, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coax, Mcx R/a Cable Plug, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 07H8490 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax, Mcx R/a Cable Plug, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
07H8490
Rf/coax, Mcx R/a Cable Plug, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 07H8490
RF/COAX, MCX R/A CABLE PLUG, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAX, MCX R/A CABLE PLUG, 50 OHM, CRIMP; Connector Type:MCX Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG178, RG196; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 07H8490
Product Name Rf/coax, Mcx R/a Cable Plug, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1120600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
View Details
Coaxial Adapters - 7926A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details