TE Connectivity Card Guide Hardware 583671-1

Description
Body Features Primary Product Material : Nylon or Polyester Configuration Features Number of Card Slots : 1 Dimensions Product Height : 13.28 MM  [.523 INCH ] Product Type Features Guide Hardware Accessory Type : Card Guide Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Nylon or Polyester Configuration Features Number of Card Slots : 1 Dimensions Product Height : 13.28 MM  [.523 INCH ] Product Type Features Guide Hardware Accessory Type : Card Guide Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Guide Hardware - 583671-1 - TE Connectivity
Berwyn, PA, United States
Card Guide Hardware
583671-1
Card Guide Hardware 583671-1
Body Features Primary Product Material : Nylon or Polyester Configuration Features Number of Card Slots : 1 Dimensions Product Height : 13.28 MM  [.523 INCH ] Product Type Features Guide Hardware Accessory Type : Card Guide Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Material : Nylon or Polyester

Configuration Features


  • Number of Card Slots : 1

Dimensions


  • Product Height : 13.28 MM  [.523 INCH ]

Product Type Features


  • Guide Hardware Accessory Type : Card Guide

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
583671-1
Card Edge Connectors 583671-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Card Guide Amp - Te Connectivity - 69H9599 - Newark, An Avnet Company
Chicago, IL, United States
Card Guide Amp - Te Connectivity
69H9599
Card Guide Amp - Te Connectivity 69H9599
CARD GUIDE

CARD GUIDE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 583671-1 583671-1 69H9599
Product Name Card Guide Hardware Card Edge Connectors Card Guide Amp - Te Connectivity
Connector Type PC Card Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Smart Card Connectors - 5145323-2 - TE Connectivity
Specs
Connector Type PC Card Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
Card Edge Connectors - 1747378-1 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details