TE Connectivity
Connector Contacts
583616-1
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.27 MM [.68 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 160 - 404
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.27 MM [.68 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 160 - 404
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 17.27 MM [.68 INCH ] Contact Mating Area Plating Material : Unplated Contact Orientation : Straight Contact Type : Socket
Dimensions Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 160 - 404
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Length : 17.27 MM [.68 INCH ]
- Contact Mating Area Plating Material : Unplated
- Contact Orientation : Straight
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .08 - .2
- Wire Size (AWG) : 28 - 24
- Wire Size (CMA) : 160 - 404
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 7000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
583616-1 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Tin
Features
RoHS
North American
31 to 33 AWG
View Details