TE Connectivity Wire-to-Board Connector Contacts 583555-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.47 MM  [.57 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Dimensions Accepts Wire Insulation Diameter Range (INCH) : .055 - .08 Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.47 MM  [.57 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Dimensions Accepts Wire Insulation Diameter Range (INCH) : .055 - .08 Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 583555-4 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
583555-4
Wire-to-Board Connector Contacts 583555-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Length : 14.47 MM  [.57 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Dimensions Accepts Wire Insulation Diameter Range (INCH) : .055 - .08 Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Length : 14.47 MM  [.57 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel

Dimensions


  • Accepts Wire Insulation Diameter Range (INCH) : .055 - .08
  • Wire Size (MMSQ) : .32 - .82
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 583555-4
Product Name Wire-to-Board Connector Contacts
North American 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Quick Disconnects - 1-1627099-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details