Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Electroless Nickel
Dimensions Product Length : 38 MM [1.5 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-DTL-81703 Series III, MIL-C-5015, MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Electroless Nickel
Dimensions Product Length : 38 MM [1.5 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-DTL-81703 Series III, MIL-C-5015, MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Body Features Primary Product Material : Stainless Steel Primary Product Plating Material : Electroless Nickel
Dimensions Product Length : 38 MM [1.5 INCH ]
Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular
Other Connector Interface Specification : MIL-DTL-81703 Series III, MIL-C-5015, MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III
Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Body Features
Primary Product Material : Stainless Steel
Primary Product Plating Material : Electroless Nickel
Dimensions
Product Length : 38 MM [1.5 INCH ]
Housing Features
Body Orientation : 45°
Compatible With Connector Shape : Circular
Other
Connector Interface Specification : MIL-DTL-81703 Series III, MIL-C-5015, MIL-DTL-26482 Series II / MIL-DTL-83723 Series I & III