TE Connectivity ™ RF Connectors / Coaxial Connectors 5834-7388-10

Description
RF Connectors / Coaxial Connectors Bulkhead Cable Jack RG188 316 50 OHM
Datasheet
Description
RF Connectors / Coaxial Connectors Bulkhead Cable Jack RG188 316 50 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 5834-7388-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5834-7388-10
RF Connectors / Coaxial Connectors 5834-7388-10
RF Connectors / Coaxial Connectors Bulkhead Cable Jack RG188 316 50 OHM

RF Connectors / Coaxial Connectors Bulkhead Cable Jack RG188 316 50 OHM

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 5834-7388-10
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059350-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 6.000 GHz
View Details
Coaxial Adapters - 8194153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details