TE Connectivity Connector Contacts 583361-4

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : 1.4 - 2.03 MM  [.055 - .08 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 6000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : 1.4 - 2.03 MM  [.055 - .08 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 6000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 583361-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
583361-4
Connector Contacts 583361-4
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash Wire Contact Termination Area Plating Material : Gold Flash Dimensions Compatible Insulation Diameter Range : 1.4 - 2.03 MM  [.055 - .08 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Electrical Characteristics Insulation Resistance (MEGO) : 5000 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Strip Packaging Quantity : 6000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Gold Flash
  • Wire Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.03 MM  [.055 - .08 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 6000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 583361-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-6 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers