TE Connectivity Wire-to-Board Connector Contacts 583294-1

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 583294-1 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
583294-1
Wire-to-Board Connector Contacts 583294-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Type : Tab Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 5000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 583294-1
Product Name Wire-to-Board Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102128-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details