TE Connectivity Two-Piece Edge Connectors 582843-6

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 41 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Blade Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 3.05 MM  [.12 INCH ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 41 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Blade Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 3.05 MM  [.12 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Edge Connectors - 582843-6 - TE Connectivity
Berwyn, PA, United States
Two-Piece Edge Connectors
582843-6
Two-Piece Edge Connectors 582843-6
Body Features Primary Product Color : Green Configuration Features Number of Positions : 41 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Blade Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Diallyl Phthalate Mechanical Attachment PCB Mount Retention Type : Mounting Ears Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Termination Features Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 41
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 50
  • Contact Type : Blade

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Diallyl Phthalate

Mechanical Attachment


  • PCB Mount Retention Type : Mounting Ears

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly

Termination Features


  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]
Buy Now
41 Amp Blade Hdr Assy/mil Amp - Te Connectivity - 42AJ5079 - Newark, An Avnet Company
Chicago, IL, United States
41 Amp Blade Hdr Assy/mil Amp - Te Connectivity
42AJ5079
41 Amp Blade Hdr Assy/mil Amp - Te Connectivity 42AJ5079
41 AMP BLADE HDR ASSY/MIL

41 AMP BLADE HDR ASSY/MIL

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 582843-6 42AJ5079
Product Name Two-Piece Edge Connectors 41 Amp Blade Hdr Assy/mil Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products