TE Connectivity Sealing Sleeves 582527-000

Description
Body Features Material Systems : No Primary Product Material : Polyarylene Thermoplastic Dimensions Product Length : 19.38 MM  [.763 INCH ] Sleeve Inside Diameter : 7.08 MM  [.279 INCH ] Product Type Features Sealing Sleeve Product Type : Sealing Sleeve
Request a Quote
Description
Body Features Material Systems : No Primary Product Material : Polyarylene Thermoplastic Dimensions Product Length : 19.38 MM  [.763 INCH ] Sleeve Inside Diameter : 7.08 MM  [.279 INCH ] Product Type Features Sealing Sleeve Product Type : Sealing Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - 582527-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
582527-000
Sealing Sleeves 582527-000
Body Features Material Systems : No Primary Product Material : Polyarylene Thermoplastic Dimensions Product Length : 19.38 MM  [.763 INCH ] Sleeve Inside Diameter : 7.08 MM  [.279 INCH ] Product Type Features Sealing Sleeve Product Type : Sealing Sleeve

Body Features


  • Material Systems : No
  • Primary Product Material : Polyarylene Thermoplastic

Dimensions


  • Product Length : 19.38 MM  [.763 INCH ]
  • Sleeve Inside Diameter : 7.08 MM  [.279 INCH ]

Product Type Features


  • Sealing Sleeve Product Type : Sealing Sleeve
Buy Now
shrink boot - 582527-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink boot
582527-000
shrink boot 582527-000
Soldertacts

Soldertacts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 582527-000 582527-000
Product Name Sealing Sleeves shrink boot
Material Polyarylene Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 007579N001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 052247-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 016529-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 016897-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -75 to 150 C (-103 to 302 F)
Features Flame Retardant
View Details
2 suppliers