TE Connectivity SIMM Sockets 5822137-4

Description
Body Features Connector Profile : Low Latch Material : Stainless Steel Latch Plating Material : Nickel Retention Post Location : Center Configuration Features Module Orientation : 22° Number of Keys : 1 Number of Positions : 80 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin Dimensions Center Retention Hole Diameter : 1.63 MM  [.064 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Center Post Polarization : Left Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 26 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Insertion Style : Cam-In Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.92 MM , 3.56 MM  [.115 INCH , .14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Low Latch Material : Stainless Steel Latch Plating Material : Nickel Retention Post Location : Center Configuration Features Module Orientation : 22° Number of Keys : 1 Number of Positions : 80 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin Dimensions Center Retention Hole Diameter : 1.63 MM  [.064 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Center Post Polarization : Left Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 26 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Insertion Style : Cam-In Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.92 MM , 3.56 MM  [.115 INCH , .14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIMM Sockets - 5822137-4 - TE Connectivity
Berwyn, PA, United States
SIMM Sockets
5822137-4
SIMM Sockets 5822137-4
Body Features Connector Profile : Low Latch Material : Stainless Steel Latch Plating Material : Nickel Retention Post Location : Center Configuration Features Module Orientation : 22° Number of Keys : 1 Number of Positions : 80 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin Dimensions Center Retention Hole Diameter : 1.63 MM  [.064 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Center Post Polarization : Left Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 26 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Insertion Style : Cam-In Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.92 MM , 3.56 MM  [.115 INCH , .14 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Low
  • Latch Material : Stainless Steel
  • Latch Plating Material : Nickel
  • Retention Post Location : Center

Configuration Features


  • Module Orientation : 22°
  • Number of Keys : 1
  • Number of Positions : 80
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Memory Socket Type : Memory Card
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Center Retention Hole Diameter : 1.63 MM  [.064 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Center Post
  • Polarization : Left

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box & Tube, Tube
  • Packaging Quantity : 26

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Insertion Style : Cam-In
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.92 MM , 3.56 MM  [.115 INCH , .14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5822137-4
Product Name SIMM Sockets
Product Type IC Socket
Socket Type SIMM
Mounting Through-Hole; Board Mount
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102267-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103167-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103186-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103310-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers