Body Features Connector Profile : Low Latch Material : Stainless Steel Latch Plating Material : Nickel Retention Post Location : Center
Configuration Features Module Orientation : 22° Number of Keys : 1 Number of Positions : 72 Number of Rows : 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin
Dimensions Center Retention Hole Diameter : 1.63 MM [.064 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Center Post Polarization : Left
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 26
Product Type Features Connector & Contact Terminates To : Printed Circuit Board
Termination Features Insertion Style : Cam-In Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM , 2.92 MM [.115 INCH , .14 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector Profile : Low Latch Material : Stainless Steel Latch Plating Material : Nickel Retention Post Location : Center
Configuration Features Module Orientation : 22° Number of Keys : 1 Number of Positions : 72 Number of Rows : 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin
Dimensions Center Retention Hole Diameter : 1.63 MM [.064 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Center Post Polarization : Left
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 26
Product Type Features Connector & Contact Terminates To : Printed Circuit Board
Termination Features Insertion Style : Cam-In Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM , 2.92 MM [.115 INCH , .14 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Connector Profile : Low Latch Material : Stainless Steel Latch Plating Material : Nickel Retention Post Location : Center
Configuration Features Module Orientation : 22° Number of Keys : 1 Number of Positions : 72 Number of Rows : 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin
Dimensions Center Retention Hole Diameter : 1.63 MM [.064 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Center Post Polarization : Left
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box & Tube, Tube Packaging Quantity : 26
Product Type Features Connector & Contact Terminates To : Printed Circuit Board
Termination Features Insertion Style : Cam-In Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM , 2.92 MM [.115 INCH , .14 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Connector Profile : Low
Latch Material : Stainless Steel
Latch Plating Material : Nickel
Retention Post Location : Center
Configuration Features
Module Orientation : 22°
Number of Keys : 1
Number of Positions : 72
Number of Rows : 1
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 1
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
Contact Underplating Material : Nickel
Memory Socket Type : Memory Card
PCB Contact Termination Area Plating Material : Tin
Dimensions
Center Retention Hole Diameter : 1.63 MM [.064 INCH ]
Housing Features
Centerline (Pitch) : 1.27 MM [.05 INCH ]
Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment Type : Center Post
Polarization : Left
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Box & Tube, Tube
Packaging Quantity : 26
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Termination Features
Insertion Style : Cam-In
Termination Method to PCB : Through Hole - Solder
Termination Post & Tail Length : 3.56 MM , 2.92 MM [.115 INCH , .14 INCH ]
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]