TE Connectivity SIMM Sockets 5822032-4

Description
Body Features Connector Profile : Standard Latch Material : Brass Latch Plating Material : Nickel Retention Post Location : Center Configuration Features Module Orientation : Vertical Number of Keys : 1 Number of Positions : 72 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin Dimensions Center Retention Hole Diameter : 1.63 MM  [.064 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Center Post Polarization : Right Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Insertion Style : Cam-In Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM , 3.66 MM  [.12 INCH , .144 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Latch Material : Brass Latch Plating Material : Nickel Retention Post Location : Center Configuration Features Module Orientation : Vertical Number of Keys : 1 Number of Positions : 72 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin Dimensions Center Retention Hole Diameter : 1.63 MM  [.064 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Center Post Polarization : Right Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Insertion Style : Cam-In Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM , 3.66 MM  [.12 INCH , .144 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIMM Sockets - 5822032-4 - TE Connectivity
Berwyn, PA, United States
SIMM Sockets
5822032-4
SIMM Sockets 5822032-4
Body Features Connector Profile : Standard Latch Material : Brass Latch Plating Material : Nickel Retention Post Location : Center Configuration Features Module Orientation : Vertical Number of Keys : 1 Number of Positions : 72 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel Memory Socket Type : Memory Card PCB Contact Termination Area Plating Material : Tin Dimensions Center Retention Hole Diameter : 1.63 MM  [.064 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Center Post Polarization : Right Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Insertion Style : Cam-In Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.05 MM , 3.66 MM  [.12 INCH , .144 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Latch Material : Brass
  • Latch Plating Material : Nickel
  • Retention Post Location : Center

Configuration Features


  • Module Orientation : Vertical
  • Number of Keys : 1
  • Number of Positions : 72
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • Memory Socket Type : Memory Card
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Center Retention Hole Diameter : 1.63 MM  [.064 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Center Post
  • Polarization : Right

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 45

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Insertion Style : Cam-In
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.05 MM , 3.66 MM  [.12 INCH , .144 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 5822032-4
Product Name SIMM Sockets
Product Type IC Socket
Socket Type SIMM
Mounting Through-Hole; Board Mount
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102398-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103310-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Specs
Product Type IC Headers
View Details