Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1
Dimensions Compatible Cable Diameter (Max) : 54 MM [2.126 INCH ] Compatible Cable Diameter (Min) : 24 MM [.945 INCH ] Expanded Inside Diameter (Min) : 60 MM [2.362 INCH ] Product Length : 1500 MM [59.055 INCH ] Recovered Inside Diameter (Max) : 22 MM [.866 INCH ] Recovered Wall Thickness (Max) : 4 MM [.157 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-165, IEC 60684-3-216, HD631.2
Product Availability Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Moisture Resistant, Low Temperature Resistant, High Temperature Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, Damage Resistance, Salt Water Resistant, Water Resistant, UV Resistant, Weather Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 2:1
Dimensions
- Compatible Cable Diameter (Max) : 54 MM [2.126 INCH ]
- Compatible Cable Diameter (Min) : 24 MM [.945 INCH ]
- Expanded Inside Diameter (Min) : 60 MM [2.362 INCH ]
- Product Length : 1500 MM [59.055 INCH ]
- Recovered Inside Diameter (Max) : 22 MM [.866 INCH ]
- Recovered Wall Thickness (Max) : 4 MM [.157 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-248, IEC 60684-3-165, IEC 60684-3-216, HD631.2
Product Availability
- Product Availability : Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Moisture Resistant, Low Temperature Resistant, High Temperature Resistant, Flame-Retardant Resistance, Mechanical Impact Resistance, Damage Resistance, Salt Water Resistant, Water Resistant, UV Resistant, Weather Resistant