TE Connectivity
Splices
581261-000
Description
Dimensions Overall Product Length : 11.2 MM [.441 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Product Type Features Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Overall Product Length : 11.2 MM [.441 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Product Type Features Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Overall Product Length : 11.2 MM [.441 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20
Product Type Features Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Dimensions
- Overall Product Length : 11.2 MM [.441 INCH ]
- Wire Size (MMSQ) : .5
- Wire Size (AWG) : 20
Product Type Features
Usage Conditions
- Insulation Requirement : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
581261-000 |
|
Product Name
|
Splices |
|
North American
|
20 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Terminal Type
Crimp on Receptacle
Features
RoHS
North American
14 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
26 to 32 AWG
International
0.0300 to 0.1400 mm2
View Details