TE Connectivity ™ Markers - 5811436 5811436

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106471-5811436 Packaging: Box Categories: Markers Alternative Parts (Cross-Reference): EC0206-000; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Diameter: 3.302 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106471-5811436 Packaging: Box Categories: Markers Alternative Parts (Cross-Reference): EC0206-000; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Diameter: 3.302 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - 5811436 - 1106471-5811436 - Win Source Electronics
Laguna Hills, CA, United States
Markers - 5811436
1106471-5811436
Markers - 5811436 1106471-5811436
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106471-5811436 Packaging: Box Categories: Markers Alternative Parts (Cross-Reference): EC0206-000; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Wire/Cable Diameter: 3.302 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106471-5811436
Packaging: Box
Categories: Markers
Alternative Parts (Cross-Reference): EC0206-000;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Wire/Cable Diameter: 3.302 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1106471-5811436
Product Name Markers - 5811436
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details