TE Connectivity Heat Shrink Boots 580985-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 71 Configuration Features Lipped : Yes Dimensions Inside Diameter as Supplied : 35.6 MM  [1.4 INCH ] Industry Standards Approved Standards : AS SAE81765/1 Type II Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 71 Configuration Features Lipped : Yes Dimensions Inside Diameter as Supplied : 35.6 MM  [1.4 INCH ] Industry Standards Approved Standards : AS SAE81765/1 Type II Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 580985-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
580985-000
Heat Shrink Boots 580985-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material : Semi-Rigid Modified Polyolefin Material Code : 71 Configuration Features Lipped : Yes Dimensions Inside Diameter as Supplied : 35.6 MM  [1.4 INCH ] Industry Standards Approved Standards : AS SAE81765/1 Type II Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material : Semi-Rigid Modified Polyolefin
  • Material Code : 71

Configuration Features


  • Lipped : Yes

Dimensions


  • Inside Diameter as Supplied : 35.6 MM  [1.4 INCH ]

Industry Standards


  • Approved Standards : AS SAE81765/1 Type II
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /180 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 580985-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P049 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
shrink tube - 029009N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0074754001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details